Enidine Inc. Rolling Lobe Air Spring YI-1R12-256

Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote
Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Enidine Rolling Lobe Air Springs are pneumatic actuators designed for industrial actuation and vibration isolation applications, constructed with fabric-reinforced Neoprene or Natural Rubber flex members and corrosion-protected end retainers. They support varying loads without redesign, accommodate actuation media such as air, water, nitrogen, or anti-freeze, and provide a favorable stroke-to-compressed-height ratio compared to air cylinders. Maximum continuous service temperature is 158°F (70°C) for Neoprene and 135°F (57°C) for Natural Rubber, with minimum operating temperatures of -22°F (-30°C) for Neoprene and -56°F (-49°C) for Natural Rubber. Maximum displacement is 1.18 inches, and maximum tilt angle is 30 degrees.

Datasheet Summary
Powered by GS/AI

Enidine Rolling Lobe Air Springs are pneumatic actuators designed for industrial actuation and vibration isolation applications, constructed with fabric-reinforced Neoprene or Natural Rubber flex members and corrosion-protected end retainers. They support varying loads without redesign, accommodate actuation media such as air, water, nitrogen, or anti-freeze, and provide a favorable stroke-to-compressed-height ratio compared to air cylinders. Maximum continuous service temperature is 158°F (70°C) for Neoprene and 135°F (57°C) for Natural Rubber, with minimum operating temperatures of -22°F (-30°C) for Neoprene and -56°F (-49°C) for Natural Rubber. Maximum displacement is 1.18 inches, and maximum tilt angle is 30 degrees.

Suppliers

Company
Product
Description
Supplier Links
Rolling Lobe Air Spring - YI-1R12-256 - Enidine Inc.
Orchard Park, NY, United States
Rolling Lobe Air Spring
YI-1R12-256
Rolling Lobe Air Spring YI-1R12-256
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads.
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Air Springs
Product Number YI-1R12-256
Product Name Rolling Lobe Air Spring
Spring Construction Sleeve / Lobe
Maximum Height 29.1 inch (739 mm)
Minimum Height 9.5 inch (241 mm)
Stroke 19.6 inch (498 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Convolute Bellow Air Spring - YI-1B7-540 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 4.15"
Maximum Height 5.2 inch (132 mm)
View Details
Triple Convolute Bellows Air Spring - YI-3B14-353 - Enidine Inc.
Specs
Spring Construction Triple Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 18 inch (457 mm)
View Details
Double Convolute Bellows Air Spring - YI-2B7-546 - Enidine Inc.
Specs
Spring Construction Double Bellows
Ends and Connections End Plate Retainer Diameter = 5 Inches
Maximum Height 9 inch (229 mm)
View Details
Single Convolute Bellow Air Spring - YI-1B8-563 - Enidine Inc.
Specs
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 5 Inches
Maximum Height 6.7 inch (170 mm)
View Details