Enidine Inc. Single Convolute Bellow Air Spring YI-1B15-376

Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote
Description
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Enidine Single Convolute Bellows air springs are pneumatic actuators designed for industrial vibration isolation and linear or angular motion applications. Constructed with fabric-reinforced Neoprene or Natural Rubber flex members and corrosion-protected end retainers, they support varying loads without redesign and operate with air, water, nitrogen, or anti-freeze. Maximum displacement is 1.18 inches, and maximum tilt angle is 30 degrees. Continuous operating temperature ranges from -56°F (-49°C) to 135°F (57°C) for Natural Rubber, and from -22°F (-30°C) to 158°F (70°C) for Chloroprene. Intermittent service extends the low-temperature limit to -76°F (-60°C) for Natural Rubber.

Datasheet Summary
Powered by GS/AI

Enidine Single Convolute Bellows air springs are pneumatic actuators designed for industrial vibration isolation and linear or angular motion applications. Constructed with fabric-reinforced Neoprene or Natural Rubber flex members and corrosion-protected end retainers, they support varying loads without redesign and operate with air, water, nitrogen, or anti-freeze. Maximum displacement is 1.18 inches, and maximum tilt angle is 30 degrees. Continuous operating temperature ranges from -56°F (-49°C) to 135°F (57°C) for Natural Rubber, and from -22°F (-30°C) to 158°F (70°C) for Chloroprene. Intermittent service extends the low-temperature limit to -76°F (-60°C) for Natural Rubber.

Suppliers

Company
Product
Description
Supplier Links
Single Convolute Bellow Air Spring - YI-1B15-376 - Enidine Inc.
Orchard Park, NY, United States
Single Convolute Bellow Air Spring
YI-1B15-376
Single Convolute Bellow Air Spring YI-1B15-376
Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed -height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads. Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation. In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Enidine Inc. Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion.
These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when compared to air cylinders, and they can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration isolation under varying loads.
Enidine Inc. offers a variety of air spring and air shock absorber types to meet your actuation or isolation needs. The Single, Double and Triple Convolute Bellows, Rolling Lobe and Sleeve Types are available in a wide range of sizes, with the end retainer style required to suit your specific installation.
In addition to our line of air springs, we offer a large variety of industrial shock absorbers, wire rope isolators and many other energy and vibration absorption solutions.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Air Springs
Product Number YI-1B15-376
Product Name Single Convolute Bellow Air Spring
Spring Construction Single Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 7.9 inch (201 mm)
Minimum Height 4.2 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Convolute Bellows Air Spring - YI-2B15-377 - Enidine Inc.
Specs
Spring Construction Double Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 12.8 inch (325 mm)
View Details
Triple Convolute Bellows Air Spring - YI-3B12-325 - Enidine Inc.
Specs
Spring Construction Triple Bellows
Ends and Connections End Plate Retainer Diameter = 10.3"
Maximum Height 19 inch (483 mm)
View Details
Rolling Lobe Air Spring - YI-1R12-092 - Enidine Inc.
Specs
Spring Construction Sleeve / Lobe
Maximum Height 21.1 inch (536 mm)
Minimum Height 7.7 inch (196 mm)
View Details
Bead Ring Double Convoluted Air Spring - YI-FD 5450-28-602 - Enidine Inc.
Specs
Spring Construction Double Bellows
Ends and Connections Bead Ring
Maximum Height 15.4 inch (391 mm)
View Details