Enidine Inc. Viscous Speed Governor Viscous Speed Governor

Description
The VSG’s simple, lightweight rugged construction provides reliable performance for numerous industrial applications. The VSG controls rotation of shafts and hinged loads by using silicone-based viscous shearing technology. An inner rotor is surrounded by silicone fluid within the stationary housing. As the shaft rotates, the inner rotor shears the silicone fluid providing resistance and smooth motion. Fluid viscosity of each VSG is selected after considering variables such as the components size, weight, spring assist and desired cycle time. Ideally suited for the Rolling Overhead and Fire Door Control In new and retrofit applications, a single VSG can be installed on rolling doors by simply mounting to the keyed door shaft per the original door manufacturer’s instructions. Unlike noisy ratcheting devices, the VSG requires no adjustments during installation or while in-service and can control the closing and opening speed of most large doors. Multiple governors can be used to handle over-sized doors. Currently in use by most major door manufacturers, the patented VSG meets industry standards outlined by Underwriters Laboratory, Warnock Hersey and Factory Mutual. It has passed the 3-hour fire door burn test and conforms to numerous industry standards.
Request a Quote Datasheet
Description
The VSG’s simple, lightweight rugged construction provides reliable performance for numerous industrial applications. The VSG controls rotation of shafts and hinged loads by using silicone-based viscous shearing technology. An inner rotor is surrounded by silicone fluid within the stationary housing. As the shaft rotates, the inner rotor shears the silicone fluid providing resistance and smooth motion. Fluid viscosity of each VSG is selected after considering variables such as the components size, weight, spring assist and desired cycle time. Ideally suited for the Rolling Overhead and Fire Door Control In new and retrofit applications, a single VSG can be installed on rolling doors by simply mounting to the keyed door shaft per the original door manufacturer’s instructions. Unlike noisy ratcheting devices, the VSG requires no adjustments during installation or while in-service and can control the closing and opening speed of most large doors. Multiple governors can be used to handle over-sized doors. Currently in use by most major door manufacturers, the patented VSG meets industry standards outlined by Underwriters Laboratory, Warnock Hersey and Factory Mutual. It has passed the 3-hour fire door burn test and conforms to numerous industry standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Viscous Speed Governor - Viscous Speed Governor - Enidine Inc.
Orchard Park, NY, United States
Viscous Speed Governor
Viscous Speed Governor
Viscous Speed Governor Viscous Speed Governor
The VSG’s simple, lightweight rugged construction provides reliable performance for numerous industrial applications. The VSG controls rotation of shafts and hinged loads by using silicone-based viscous shearing technology. An inner rotor is surrounded by silicone fluid within the stationary housing. As the shaft rotates, the inner rotor shears the silicone fluid providing resistance and smooth motion. Fluid viscosity of each VSG is selected after considering variables such as the components size, weight, spring assist and desired cycle time. Ideally suited for the Rolling Overhead and Fire Door Control In new and retrofit applications, a single VSG can be installed on rolling doors by simply mounting to the keyed door shaft per the original door manufacturer’s instructions. Unlike noisy ratcheting devices, the VSG requires no adjustments during installation or while in-service and can control the closing and opening speed of most large doors. Multiple governors can be used to handle over-sized doors. Currently in use by most major door manufacturers, the patented VSG meets industry standards outlined by Underwriters Laboratory, Warnock Hersey and Factory Mutual. It has passed the 3-hour fire door burn test and conforms to numerous industry standards.

The VSG’s simple, lightweight rugged construction provides reliable performance for numerous industrial applications. The VSG controls rotation of shafts and hinged loads by using silicone-based viscous shearing technology. An inner rotor is surrounded by silicone fluid within the stationary housing. As the shaft rotates, the inner rotor shears the silicone fluid providing resistance and smooth motion. Fluid viscosity of each VSG is selected after considering variables such as the components size, weight, spring assist and desired cycle time.

Ideally suited for the Rolling Overhead and Fire Door Control
In new and retrofit applications, a single VSG can be installed on rolling doors by simply mounting to the keyed door shaft per the original door manufacturer’s instructions. Unlike noisy ratcheting devices, the VSG requires no adjustments during installation or while in-service and can control the closing and opening speed of most large doors. Multiple governors can be used to handle over-sized doors.
Currently in use by most major door manufacturers, the patented VSG meets industry standards outlined by Underwriters Laboratory, Warnock Hersey and Factory Mutual. It has passed the 3-hour fire door burn test and conforms to numerous industry standards.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Speed Controls
Product Number Viscous Speed Governor
Product Name Viscous Speed Governor
Body Material Polymer Composite
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 705 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 3.5 lbs
Mechanism Hydraulic
View Details
Nonadjustable Double Acting Rate Controls - DA 75 x 6 - Enidine Inc.
Specs
Dimensions Weight = 33.0 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing (optional feature)
View Details
Adjustable Double Acting Rate Controls - ADA 775 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 13.4 lbs
Mechanism Hydraulic
View Details
Adjustable Double Acting Rate Controls - ADA 745 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 9.3 lbs
Mechanism Hydraulic
View Details