Enidine Inc. Seat Recline Controller UL18

Description
Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.
Request a Quote
Description
Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Seat Recline Controller - UL18 - Enidine Inc.
Orchard Park, NY, United States
Seat Recline Controller
UL18
Seat Recline Controller UL18
Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.

Enidine Inc. Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line.

Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system.
Enidine Inc. Tow Bar Snubbers reduce wear and downtime by absorbing high shock forces potentially transmitted into
the moving carriage and its payload. These devices directly reduce maintenance costs associated with downtime and premature component wear.

Supplier's Site

Technical Specifications

  Enidine Inc.
Product Category Speed Controls
Product Number UL18
Product Name Seat Recline Controller
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 14", Min = 8.4"
Mechanism Hydraulic
Action DoubleActing
Stroke 1.8 inch (45.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 505 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 0.68 lbs
Mechanism Hydraulic
View Details
Seat Recline Controller - UL37 - Enidine Inc.
Specs
Body Material Aluminum
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 16", Min = 13.5"
View Details
Viscous Speed Governor - Viscous Speed Governor - Enidine Inc.
Specs
Body Material Polymer Composite
Dimensions Weight = 2 lbs.
Mechanism Hydraulic
View Details
Seat Recline Controller - UL06 - Enidine Inc.
Specs
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 12", Min = 6.38"
Mechanism Hydraulic
View Details