Enidine Inc. Elastomeric Panel Isolator EI11589

Description
Custom Elastomers and Elastomeric Rod Ends from Enidine Inc. Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your specific needs. In addition, Enidine Inc. will develop complete custom elastomers to meet your unique specifications. From elastomeric compound development, prototype development and testing, thru product qualification, Enidine Inc. has the knowledge and equipment to provide the proper, cost effective part for your application. Enidine Inc. understands noise! Composite fuselage aircraft, with their comparatively high stiffness and low damping, increase the challenge of noise control. Enidine Inc. has developed a series of panel isolators (custom elastomers and elastomeric rod ends) that provide increased attenuation. These isolators have demonstrated their capability in such aircraft as the Raytheon Hawker Horizon. Developed using impedance techniques, these methods address the performance of the isolator throughout the desired frequency range. Noise testing capabilities, such as the 4-Pole Linear Transform Method, is used to properly measure noise attenuation.
Request a Quote Datasheet
Description
Custom Elastomers and Elastomeric Rod Ends from Enidine Inc. Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your specific needs. In addition, Enidine Inc. will develop complete custom elastomers to meet your unique specifications. From elastomeric compound development, prototype development and testing, thru product qualification, Enidine Inc. has the knowledge and equipment to provide the proper, cost effective part for your application. Enidine Inc. understands noise! Composite fuselage aircraft, with their comparatively high stiffness and low damping, increase the challenge of noise control. Enidine Inc. has developed a series of panel isolators (custom elastomers and elastomeric rod ends) that provide increased attenuation. These isolators have demonstrated their capability in such aircraft as the Raytheon Hawker Horizon. Developed using impedance techniques, these methods address the performance of the isolator throughout the desired frequency range. Noise testing capabilities, such as the 4-Pole Linear Transform Method, is used to properly measure noise attenuation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastomeric Panel Isolator - EI11589 - Enidine Inc.
Orchard Park, NY, United States
Elastomeric Panel Isolator
EI11589
Elastomeric Panel Isolator EI11589
Custom Elastomers and Elastomeric Rod Ends from Enidine Inc. Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your specific needs. In addition, Enidine Inc. will develop complete custom elastomers to meet your unique specifications. From elastomeric compound development, prototype development and testing, thru product qualification, Enidine Inc. has the knowledge and equipment to provide the proper, cost effective part for your application. Enidine Inc. understands noise! Composite fuselage aircraft, with their comparatively high stiffness and low damping, increase the challenge of noise control. Enidine Inc. has developed a series of panel isolators (custom elastomers and elastomeric rod ends) that provide increased attenuation. These isolators have demonstrated their capability in such aircraft as the Raytheon Hawker Horizon. Developed using impedance techniques, these methods address the performance of the isolator throughout the desired frequency range. Noise testing capabilities, such as the 4-Pole Linear Transform Method, is used to properly measure noise attenuation.

Custom Elastomers and Elastomeric Rod Ends from Enidine Inc.

Enidine Inc. offers a complete line of side panel, dado panel, floor panel, stow bin and auxiliary equipment isolation for the aviation industry. Enidine Inc. will readily modify these isolators to meet your specific needs. In addition, Enidine Inc. will develop complete custom elastomers to meet your unique specifications. From elastomeric compound development, prototype development and testing, thru product qualification, Enidine Inc. has the knowledge and equipment to provide the proper, cost effective part for your application.
Enidine Inc. understands noise! Composite fuselage aircraft, with their comparatively high stiffness and low damping, increase the challenge of noise control. Enidine Inc. has developed a series of panel isolators (custom elastomers and elastomeric rod ends) that provide increased attenuation. These isolators have demonstrated their capability in such aircraft as the Raytheon Hawker Horizon. Developed using impedance techniques, these methods address the performance of the isolator throughout the desired frequency range. Noise testing capabilities, such as the 4-Pole Linear Transform Method, is used to properly measure noise attenuation.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number EI11589
Product Name Elastomeric Panel Isolator
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR16-206-06 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Wire Rope Isolator - WR8-850-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Wire Rope Isolator - WR3-400-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Compact Wire Rope Isolator - CR4-200 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details