Enidine Inc. Adjustable Double Acting Rate Controls ADA 715

Description
Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids, and other moving mechanisms. The advantages of using rate controls include: Longer Machine Life – The use of rate controls significantly reduces shock and vibration to machinery caused by uncontrolled machine operation. This further reduces machinery damage, downtime and maintenance costs, while increasing machine life. Improved Production Quality – Harmful effects of uncontrolled motion, such as noise, vibration and damaging impacts, are moderated or eliminated so that production quality is improved. Safer Machinery Operation – Rate controls protect machinery and equipment operators by offering predictable, reliable and controlled machine operation. Competitive Advantage – Machines and end products become more valuable because of increased productivity, longer life, lower maintenance and safer operation. Enidine Incorporated offers a wide range of rate controls that provide motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting force provided by Enidine Incorporated rate controls is typically constant over the entire stroke when the piston rod is moved at a constant velocity, since the rate controls are single orifice products.
Request a Quote Datasheet
Description
Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids, and other moving mechanisms. The advantages of using rate controls include: Longer Machine Life – The use of rate controls significantly reduces shock and vibration to machinery caused by uncontrolled machine operation. This further reduces machinery damage, downtime and maintenance costs, while increasing machine life. Improved Production Quality – Harmful effects of uncontrolled motion, such as noise, vibration and damaging impacts, are moderated or eliminated so that production quality is improved. Safer Machinery Operation – Rate controls protect machinery and equipment operators by offering predictable, reliable and controlled machine operation. Competitive Advantage – Machines and end products become more valuable because of increased productivity, longer life, lower maintenance and safer operation. Enidine Incorporated offers a wide range of rate controls that provide motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting force provided by Enidine Incorporated rate controls is typically constant over the entire stroke when the piston rod is moved at a constant velocity, since the rate controls are single orifice products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Double Acting Rate Controls - ADA 715 - Enidine Inc.
Orchard Park, NY, United States
Adjustable Double Acting Rate Controls
ADA 715
Adjustable Double Acting Rate Controls ADA 715
Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids, and other moving mechanisms. The advantages of using rate controls include: Longer Machine Life – The use of rate controls significantly reduces shock and vibration to machinery caused by uncontrolled machine operation. This further reduces machinery damage, downtime and maintenance costs, while increasing machine life. Improved Production Quality – Harmful effects of uncontrolled motion, such as noise, vibration and damaging impacts, are moderated or eliminated so that production quality is improved. Safer Machinery Operation – Rate controls protect machinery and equipment operators by offering predictable, reliable and controlled machine operation. Competitive Advantage – Machines and end products become more valuable because of increased productivity, longer life, lower maintenance and safer operation. Enidine Incorporated offers a wide range of rate controls that provide motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting force provided by Enidine Incorporated rate controls is typically constant over the entire stroke when the piston rod is moved at a constant velocity, since the rate controls are single orifice products.

Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids, and other moving mechanisms. The advantages of using rate controls include:

Longer Machine Life – The use of rate controls significantly reduces shock and vibration to machinery caused by uncontrolled machine operation. This further reduces machinery damage, downtime and maintenance costs, while increasing machine life.
Improved Production Quality – Harmful effects of uncontrolled motion, such as noise, vibration and damaging impacts, are moderated or eliminated so that production quality is improved.

Safer Machinery Operation
– Rate controls protect machinery and equipment operators by offering predictable, reliable and controlled machine operation.
Competitive Advantage – Machines and end products become more valuable because of increased productivity, longer life, lower maintenance and safer operation. Enidine Incorporated offers a wide range of rate controls that provide motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting force provided by Enidine Incorporated rate controls is typically constant over the entire stroke when the piston rod is moved at a constant velocity, since the rate controls are single orifice products.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Speed Controls
Product Number ADA 715
Product Name Adjustable Double Acting Rate Controls
Features Adjustable
Dimensions Weight = 5.1 lbs
Mechanism Hydraulic
Action Compression (optional feature); Extension (optional feature); DoubleActing
Stroke 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 510 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 0.80 lbs
Mechanism Hydraulic
View Details
Adjustable Double Acting Rate Controls - ADA 705 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 3.5 lbs
Mechanism Hydraulic
View Details
Viscous Speed Governor - Viscous Speed Governor - Enidine Inc.
Specs
Body Material Polymer Composite
Dimensions Weight = 2 lbs.
Mechanism Hydraulic
View Details
Seat Recline Controller - UL37 - Enidine Inc.
Specs
Body Material Aluminum
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 16", Min = 13.5"
View Details