Compact Automation Square Air Cylinders Compact®

Description
Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky) Longer rod bearing plus longer piston. Designed for heavy-duty services. Available as single or double rod end.
Request a Quote
Description
Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky) Longer rod bearing plus longer piston. Designed for heavy-duty services. Available as single or double rod end.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Air Cylinders - Compact® - Compact Automation
Westminster, SC, United States
Square Air Cylinders
Compact®
Square Air Cylinders Compact®
Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky) Longer rod bearing plus longer piston. Designed for heavy-duty services. Available as single or double rod end.

Available in standard inch Bore size(s): 3/4" to 3" Bore

Available in stocked lengths from 3/4" to 3-3/4"

Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types:

  • Standard Duty
    Our most space efficient duty. Short rod bearing and thin piston design.
    Available as single or double rod end.
  • Intermediate Duty (Half Husky®)
    A combination of our standard and heavy duty long rod bearing and thin piston,
    designed for medium duty service. Available as single or double rod end.
  • Heavy Duty (Full Husky)
    Longer rod bearing plus longer piston. Designed for heavy-duty services.
    Available as single or double rod end.
Supplier's Site
Clean Act Air Cylinders - Compact® - Compact Automation
Westminster, SC, United States
Clean Act Air Cylinders
Compact®
Clean Act Air Cylinders Compact®
Compact Clean-Act™ cylinders are designed for a clean room environment. Features Low Friction - non-filled thermoplastic polyester rod bushing Additional rod seals with four seating points Vacuum port is tunneled between 2 multi-lobed seals Benefits Eliminates the possibility of petroleum based lubricants and bronze bushing particles from entering the environment, in the event of a rod seal failure. Allows for vacuum switch line to be used to diagnose a failure of either the outer wiper seal, or inner pressure seal and will act as vacuum preventing any unwanted material from entering the environment. Available in standard inch Bore size(s): 3/4" to 1-5/8" Bore Available in stocked lengths from 1/8" to 4"

Compact Clean-Act™ cylinders are designed for a clean room environment.

Features

  • Low Friction - non-filled thermoplastic polyester rod bushing
  • Additional rod seals with four seating points
  • Vacuum port is tunneled between 2 multi-lobed seals

Benefits

  • Eliminates the possibility of petroleum based lubricants and bronze bushing particles from entering the environment, in the event of a rod seal failure.
  • Allows for vacuum switch line to be used to diagnose a failure of either the outer wiper seal, or inner pressure seal and will act as vacuum preventing any unwanted material from entering the environment.

Available in standard inch Bore size(s): 3/4" to 1-5/8" Bore

Available in stocked lengths from 1/8" to 4"

Supplier's Site
Stainless Steel Air Cylinder - Compact® - Compact Automation
Westminster, SC, United States
Stainless Steel Air Cylinder
Compact®
Stainless Steel Air Cylinder Compact®
Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure, nuclear, medical equipment and food processing. Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4"

Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure, nuclear, medical equipment and food processing.

Available in standard inch Bore size(s): 3/4" to 8" Bore

Available in stocked lengths from 3/4" to 3-3/4"

Supplier's Site
Metric Air Cylinders - Compact® - Compact Automation
Westminster, SC, United States
Metric Air Cylinders
Compact®
Metric Air Cylinders Compact®
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and Heavy duty. long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky®) Longer rod bearing plus longer piston. Designed for heavy duty services. Available as single or double rod end.

Metric cylinders are standard cylinders available in 3 duty types:
Standard Duty
Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end.

Intermediate Duty (Half Husky®)
A combination of our standard and Heavy duty. long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end.

Heavy Duty (Full Husky®)
Longer rod bearing plus longer piston. Designed for heavy duty services. Available as single or double rod end.

Supplier's Site
Round Air Cylinders - Compact® - Compact Automation
Westminster, SC, United States
Round Air Cylinders
Compact®
Round Air Cylinders Compact®
Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky) Longer rod bearing plus longer piston. Designed for heavy-duty services. Available as single or double rod end.

Available in standard inch Bore size(s): 3/4" to 8" Bore

Available in stocked lengths from 3/4" to 3-3/4"

Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types:

  • Standard Duty
    Our most space efficient duty. Short rod bearing and thin piston design.
    Available as single or double rod end.
  • Intermediate Duty (Half Husky®)
    A combination of our standard and heavy duty long rod bearing and thin piston,
    designed for medium duty service. Available as single or double rod end.
  • Heavy Duty (Full Husky)
    Longer rod bearing plus longer piston. Designed for heavy-duty services.
    Available as single or double rod end.
Supplier's Site
Threaded Body Metric Air Cylinder - Compact® - Compact Automation
Westminster, SC, United States
Threaded Body Metric Air Cylinder
Compact®
Threaded Body Metric Air Cylinder Compact®
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and Heavy duty. long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full Husky®) Longer rod bearing plus longer piston. Designed for heavy duty services. Available as single or double rod end.

Metric cylinders are standard cylinders available in 3 duty types:
Standard Duty
Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end.

Intermediate Duty (Half Husky®)
A combination of our standard and Heavy duty. long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end.

Heavy Duty (Full Husky®)
Longer rod bearing plus longer piston. Designed for heavy duty services. Available as single or double rod end.

Supplier's Site
Rectangular Air Cylinders - Compact® - Compact Automation
Westminster, SC, United States
Rectangular Air Cylinders
Compact®
Rectangular Air Cylinders Compact®
Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore Note: Rectangle cylinders are also available in metric Bore sizes (8mm to 40mm) Available in stocked lengths from 1/8" to 2"

Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not.
Available in standard inch Bore size(s): 1/2" Bore
Note: Rectangle cylinders are also available in metric Bore sizes (8mm to 40mm) Available in stocked lengths from 1/8" to 2"

Supplier's Site

Technical Specifications

  Compact Automation Compact Automation Compact Automation
Product Category Linear Actuators Linear Actuators Linear Actuators
Product Number Compact® Compact® Compact®
Product Name Square Air Cylinders Metric Air Cylinders Threaded Body Metric Air Cylinder
Device Type Rod Type Rod Type Rod Type
Actuation Type Pneumatic Pneumatic Pneumatic
Material Steel; Stainless Steel Aluminum; Stainless Steel Aluminum; Steel
Unlock Full Specs
to access all available technical data

Similar Products

GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 8 inch (50.8 to 203 mm)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 1 to 4 inch (25.4 to 102 mm)
View Details
Guided Air Cylinders - GC 4000 - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
View Details