Compact Automation Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
Features: Compact envelope Two external guide rods Oil impregnated guide bushings Two mounting surfaces and a large tooling plate.
Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate...
Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate...
Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh...
Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional...
Compact Clean-Act™ cylinders are designed for a clean room environment. Features Low Friction - non-filled thermoplastic polyester rod bushing Additional rod seals with four seating points Vacuum port is tunneled...
GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and...
GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection...
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod...
Multi-Act’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently...
Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features:...