The ADA 510M is a double-acting adjustable rate control designed to regulate motion speed in tension, compression, or both directions. It has a bore size of 0.63 inches (16.0 mm) and a stroke length of 4 inches (100.0 mm), with a maximum propelling force of 450 lbf in extension and 375 lbf in compression. It provides a damping force of 850,000 in.-lbs./hour (96,050 Nm/hr) and can handle a maximum weight of 0.80 kg. The unit features a threaded mounting configuration and is rated for use in industrial applications requiring controlled, repeatable motion.
Enidine Inc. Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids, and other moving mechanisms. The advantages of using rate controls include:
Longer Machine Life – The use of rate controls significantly reduces shock and vibration to machinery caused by uncontrolled machine operation. This further reduces machinery damage, downtime and maintenance costs, while increasing machine life.
Improved Production Quality – Harmful effects of uncontrolled motion, such as noise, vibration and damaging impacts, are moderated or eliminated so that production quality is improved.
Safer Machinery Operation – Rate controls protect machinery and equipment operators by offering predictable, reliable and controlled machine operation.
Competitive Advantage – Machines and end products become more valuable because of increased productivity, longer life, lower maintenance and safer operation. Enidine Incorporated offers a wide range of rate controls that provide motion control in tension, compression, or both directions. Adjustable and non-adjustable tamperproof models are available to fit your particular application requirements. The resisting force provided by Enidine Incorporated rate controls is typically constant over the entire stroke when the piston rod is moved at a constant velocity, since the rate controls are single orifice products.
| Enidine Inc. | |
|---|---|
| Product Category | Speed Controls |
| Product Number | ADA 510M |
| Product Name | Adjustable Double Acting Rate Controls |
| Features | Adjustable |
| Dimensions | Weight = 0.372 Kgs |
| Mechanism | Hydraulic |
| Action | Compression (optional feature); Extension (optional feature); DoubleActing |
| Stroke | 3.94 inch (100 mm) |