ITOH Denki USA, Inc. DC Motorized Roller PM486XE

Description
Features: PM486/500XE series Power Moller are latest generation of internal driver card rollers Simple and compact (Integral motor driver card) Brushless dc motor with ensured long life Highly durable metallic gears Simplified wiring (no external driver card wiring) Built-in thermal overload protection Supplied with 11.1mm (7/16′) hexagonal shaft (one side is spring-loaded) Supplied with 2 grooves Easy retrofit into the existing conveyors Quiet operation IP 54 enclosure Stable speed function without various torque Variable speed with external voltage input XP series high power version
Datasheet
Description
Features: PM486/500XE series Power Moller are latest generation of internal driver card rollers Simple and compact (Integral motor driver card) Brushless dc motor with ensured long life Highly durable metallic gears Simplified wiring (no external driver card wiring) Built-in thermal overload protection Supplied with 11.1mm (7/16′) hexagonal shaft (one side is spring-loaded) Supplied with 2 grooves Easy retrofit into the existing conveyors Quiet operation IP 54 enclosure Stable speed function without various torque Variable speed with external voltage input XP series high power version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motorized Roller - PM486XE - ITOH Denki USA, Inc.
Hanover Township, PA, USA
DC Motorized Roller
PM486XE
DC Motorized Roller PM486XE
Features: PM486/500XE series Power Moller are latest generation of internal driver card rollers Simple and compact (Integral motor driver card) Brushless dc motor with ensured long life Highly durable metallic gears Simplified wiring (no external driver card wiring) Built-in thermal overload protection Supplied with 11.1mm (7/16′) hexagonal shaft (one side is spring-loaded) Supplied with 2 grooves Easy retrofit into the existing conveyors Quiet operation IP 54 enclosure Stable speed function without various torque Variable speed with external voltage input XP series high power version

Features:

  • PM486/500XE series Power Moller are latest generation of internal driver card rollers
  • Simple and compact (Integral motor driver card)
  • Brushless dc motor with ensured long life
  • Highly durable metallic gears
  • Simplified wiring (no external driver card wiring)
  • Built-in thermal overload protection
  • Supplied with 11.1mm (7/16″) hexagonal shaft (one side is
  • spring-loaded)
  • Supplied with 2 grooves
  • Easy retrofit into the existing conveyors
  • Quiet operation
  • IP 54 enclosure
  • Stable speed function without various torque
  • Variable speed with external voltage input
  • XP series high power version
Supplier's Site Datasheet

Technical Specifications

  ITOH Denki USA, Inc.
Product Category Drive Rollers and Idler Rollers
Product Number PM486XE
Product Name DC Motorized Roller
Application Conveyor
Type Motorized Roller
Material Steel
Features Grooved (optional feature); Coated / Plated
Unlock Full Specs
to access all available technical data

Similar Products

13/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane Surface
View Details
Flat Guide Roller - GRL-F - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic; Steel
Length/Width 0.4724 to 1.1 inch (12 to 28 mm)
View Details
Rubber & Urethane Industrial Rollers -  - Fairlane Products, Inc.
Specs
Type Feed Roller
Material Rubber; Neoprene, nitrile, or polyurethane
Roll Diameter 1.5 to 4 inch (38.1 to 102 mm)
View Details
Pulleys -  - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application Process Equipment / Converting
View Details