ITG Electronics, Inc. 1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor CM241614A-1R5KHF

Description
1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
Datasheet
Description
1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor - CM241614A-1R5KHF - ITG Electronics, Inc.
Elmsford, NY, USA
1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
CM241614A-1R5KHF
1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor CM241614A-1R5KHF
1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor

1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM241614A-1R5KHF
Product Name 1500nH, 10%, 2.5Ohm, 170mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 330 microH
View Details
Fixed Inductors - B82432T1223K000 - 769567-B82432T1223K000 - Win Source Electronics
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
5 suppliers