IRISS, Inc. Infrared Window VPT

Description
Poly-View System™ Technology An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum. Industrial-Grade with Patented Reinforced Grill The VPT Series windows are industrial-grade with a patented reinforced grill that exceeds high voltage switchgear viewing pane standards and are available in 2’’, 3’’ and 4’’. Lockable, Easy-Grip Stainless Steel Cover IRISS VPT Series window come with a lockable, easy-grip stainless steel cover that maintains IP65/NEMA 4 seal when closed. Grip covers allows for private labeling for original equipment manufacturers. Certified IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet
Description
Poly-View System™ Technology An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum. Industrial-Grade with Patented Reinforced Grill The VPT Series windows are industrial-grade with a patented reinforced grill that exceeds high voltage switchgear viewing pane standards and are available in 2’’, 3’’ and 4’’. Lockable, Easy-Grip Stainless Steel Cover IRISS VPT Series window come with a lockable, easy-grip stainless steel cover that maintains IP65/NEMA 4 seal when closed. Grip covers allows for private labeling for original equipment manufacturers. Certified IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Window - VPT - IRISS, Inc.
Bradenton, FL, USA
Infrared Window
VPT
Infrared Window VPT
Poly-View System™ Technology An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum. Industrial-Grade with Patented Reinforced Grill The VPT Series windows are industrial-grade with a patented reinforced grill that exceeds high voltage switchgear viewing pane standards and are available in 2’’, 3’’ and 4’’. Lockable, Easy-Grip Stainless Steel Cover IRISS VPT Series window come with a lockable, easy-grip stainless steel cover that maintains IP65/NEMA 4 seal when closed. Grip covers allows for private labeling for original equipment manufacturers. Certified IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

Poly-View System™ Technology

An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire IR spectrum.

Industrial-Grade with Patented Reinforced Grill

The VPT Series windows are industrial-grade with a patented reinforced grill that exceeds high voltage switchgear viewing pane standards and are available in 2’’, 3’’ and 4’’.

Lockable, Easy-Grip Stainless Steel Cover

IRISS VPT Series window come with a lockable, easy-grip stainless steel cover that maintains IP65/NEMA 4 seal when closed. Grip covers allows for private labeling for original equipment manufacturers.

Certified

IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials.

Protected by our Unconditional Lifetime Warranty

Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment.

Proudly Made in the United States

IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

Supplier's Site Datasheet

Technical Specifications

  IRISS, Inc.
Product Category Infrared Windows
Product Number VPT
Product Name Infrared Window
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

IR ZnSe(Zinc Selenide) -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
View Details
Infrared Window - CAP-ENV-PDS - IRISS, Inc.
Specs
Window Shape Rectangular
Temperature Rating -40 to 617 F (-40 to 325 C)
Optical / Window Plastic
View Details
Infrared Window for Outdoor and Indoor Applications - Fluke 050CLKT C-Range - Fluke
Specs
Window Shape Circular
Connection Type Bolt On
Window Diameter, Length 1.7 to 3.5 inch (43.18 to 88.9 mm)
View Details
Infrared IR Windows -  - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details