IRISS, Inc. Infrared Window CAP-4-US

Description
The award-winning, CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase in FOV over round windows but also provides a method for accessing quality acoustics data that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Integrates Sight & Sound on One Easy-to-Install Window The CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel Unparalleled Field of View The viewing area of the CAP-4-US offers a 30% increase in FOV over traditional round windows and provides precisely-focused acoustic data. Combines Visual, Ultrasound and Infrared The CAP-4-US combines visual, ultrasound and infrared to an IR window that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical in electrical distribution systems and switchgear. Durable, Fully Impact-Resistant IRISS IR windows do not degrade when exposed to acids, alkalis, UV, moisture, humidity, vibration and high frequency noise – a guarantee no crystal IR window can provide. Certified IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet
Description
The award-winning, CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase in FOV over round windows but also provides a method for accessing quality acoustics data that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Integrates Sight & Sound on One Easy-to-Install Window The CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel Unparalleled Field of View The viewing area of the CAP-4-US offers a 30% increase in FOV over traditional round windows and provides precisely-focused acoustic data. Combines Visual, Ultrasound and Infrared The CAP-4-US combines visual, ultrasound and infrared to an IR window that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical in electrical distribution systems and switchgear. Durable, Fully Impact-Resistant IRISS IR windows do not degrade when exposed to acids, alkalis, UV, moisture, humidity, vibration and high frequency noise – a guarantee no crystal IR window can provide. Certified IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Window - CAP-4-US - IRISS, Inc.
Bradenton, FL, USA
Infrared Window
CAP-4-US
Infrared Window CAP-4-US
The award-winning, CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase in FOV over round windows but also provides a method for accessing quality acoustics data that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear. Integrates Sight & Sound on One Easy-to-Install Window The CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel Unparalleled Field of View The viewing area of the CAP-4-US offers a 30% increase in FOV over traditional round windows and provides precisely-focused acoustic data. Combines Visual, Ultrasound and Infrared The CAP-4-US combines visual, ultrasound and infrared to an IR window that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical in electrical distribution systems and switchgear. Durable, Fully Impact-Resistant IRISS IR windows do not degrade when exposed to acids, alkalis, UV, moisture, humidity, vibration and high frequency noise – a guarantee no crystal IR window can provide. Certified IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

The award-winning, CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase in FOV over round windows but also provides a method for accessing quality acoustics data that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical distribution systems and switchgear.

Integrates Sight & Sound on One Easy-to-Install Window

The CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel

Unparalleled Field of View

The viewing area of the CAP-4-US offers a 30% increase in FOV over traditional round windows and provides precisely-focused acoustic data.

Combines Visual, Ultrasound and Infrared

The CAP-4-US combines visual, ultrasound and infrared to an IR window that easily identifies potentially hazardous faults such as arcing, tracking and corona in electrical in electrical distribution systems and switchgear.

Durable, Fully Impact-Resistant

IRISS IR windows do not degrade when exposed to acids, alkalis, UV, moisture, humidity, vibration and high frequency noise – a guarantee no crystal IR window can provide.

Certified

IRISS IR windows are the most certified windows in the industry with IEEE (impact & load), UL, cUL, Lloyds, CSA 22.2 14-13 for industrial control equipment, DNV and ABS (American Bureau of Shipping) credentials.

Proudly Made in the United States

IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

Supplier's Site Datasheet

Technical Specifications

  IRISS, Inc.
Product Category Infrared Windows
Product Number CAP-4-US
Product Name Infrared Window
Window Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

IR Silicon -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Shape round rod, square plate, step, prism, wedge and so on.
View Details
Infrared IR Windows -  - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details
Infrared Window for Outdoor and Indoor Applications - Fluke 050CLKT C-Range - Fluke
Specs
Window Shape Circular
Connection Type Bolt On
Window Diameter, Length 1.7 to 3.5 inch (43.18 to 88.9 mm)
View Details