INDECK Power Equipment Company Watertube Steam Boilers A Series

Description
"A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail shippable up to steam capacities of 300,000 Ib/hr. Capacities: 20,000 – 300,000 PPH Pressures: 150 – 1,750 PSIG Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil Temperatures: Saturated and Superheat Advantages: Many Units of Various Sizes and Types Available for Immediate Shipment New and Reconditioned Units Available Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat Matching Auxiliary Equipment in Stock Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified) Appropriate Heat Releases for the Application Sized for Flame Dimensions to Achieve Best Possible Emissions Minimal Refractory to Reduce On-Going Maintenance Fully Accessible for Inspection All Tubes Connected Drum to Drum with No Intermediate Headers Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements Internal distribution piping to provide positive circulation Diameters up to 54" Both Radiant-Convective and 100% Convective Available Assemblies Completely Self-Supporting (No Intermediate Support Brick Required) All Elements of Equivalent Length Ensuring Balanced Flow Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads Fully Drainable Designs Specific to Client Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines Implements Most Appropriate Accessories to Ensure Compliance to All Performance Guarantees Nearly half a century of Empirical Data Collected on Operation of Our Rental Fleet
Datasheet
Description
"A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail shippable up to steam capacities of 300,000 Ib/hr. Capacities: 20,000 – 300,000 PPH Pressures: 150 – 1,750 PSIG Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil Temperatures: Saturated and Superheat Advantages: Many Units of Various Sizes and Types Available for Immediate Shipment New and Reconditioned Units Available Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat Matching Auxiliary Equipment in Stock Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified) Appropriate Heat Releases for the Application Sized for Flame Dimensions to Achieve Best Possible Emissions Minimal Refractory to Reduce On-Going Maintenance Fully Accessible for Inspection All Tubes Connected Drum to Drum with No Intermediate Headers Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements Internal distribution piping to provide positive circulation Diameters up to 54" Both Radiant-Convective and 100% Convective Available Assemblies Completely Self-Supporting (No Intermediate Support Brick Required) All Elements of Equivalent Length Ensuring Balanced Flow Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads Fully Drainable Designs Specific to Client Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines Implements Most Appropriate Accessories to Ensure Compliance to All Performance Guarantees Nearly half a century of Empirical Data Collected on Operation of Our Rental Fleet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watertube Steam Boilers - A Series - INDECK Power Equipment Company
Wheeling, IL, USA
Watertube Steam Boilers
A Series
Watertube Steam Boilers A Series
"A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail shippable up to steam capacities of 300,000 Ib/hr. Capacities: 20,000 – 300,000 PPH Pressures: 150 – 1,750 PSIG Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil Temperatures: Saturated and Superheat Advantages: Many Units of Various Sizes and Types Available for Immediate Shipment New and Reconditioned Units Available Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat Matching Auxiliary Equipment in Stock Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified) Appropriate Heat Releases for the Application Sized for Flame Dimensions to Achieve Best Possible Emissions Minimal Refractory to Reduce On-Going Maintenance Fully Accessible for Inspection All Tubes Connected Drum to Drum with No Intermediate Headers Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements Internal distribution piping to provide positive circulation Diameters up to 54" Both Radiant-Convective and 100% Convective Available Assemblies Completely Self-Supporting (No Intermediate Support Brick Required) All Elements of Equivalent Length Ensuring Balanced Flow Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads Fully Drainable Designs Specific to Client Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines Implements Most Appropriate Accessories to Ensure Compliance to All Performance Guarantees Nearly half a century of Empirical Data Collected on Operation of Our Rental Fleet

"A" Series Watertube Steam Boilers

A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop assembled, rail shippable up to steam capacities of 300,000 Ib/hr.

Capacities: 20,000 – 300,000 PPH

Pressures: 150 – 1,750 PSIG

Fuels: Natural Gas, Various Waste and Off-Gasses, #2 – #6 Oil

Temperatures: Saturated and Superheat

Advantages:

  • Many Units of Various Sizes and Types Available for Immediate Shipment
  • New and Reconditioned Units Available
  • Standard Inventory Includes 250,000 PPH Units with High Pressure and Superheat
  • Matching Auxiliary Equipment in Stock
  • Water Cooled Membrane Wall Construction (Including Front and Rear Walls as Specified)
  • Appropriate Heat Releases for the Application
  • Sized for Flame Dimensions to Achieve Best Possible Emissions
  • Minimal Refractory to Reduce On-Going Maintenance
  • Fully Accessible for Inspection
  • All Tubes Connected Drum to Drum with No Intermediate Headers
  • Ligament Efficiencies and Corrosion Allowances that Meet or Exceed ASME Code
  • Up to 3 Stages of Internal Moisture Separation for Most Stringent Steam Purity Requirements
  • Internal distribution piping to provide positive circulation
  • Diameters up to 54"
  • Both Radiant-Convective and 100% Convective Available
  • Assemblies Completely Self-Supporting (No Intermediate Support Brick Required)
  • All Elements of Equivalent Length Ensuring Balanced Flow
  • Conservative Velocities Inside Tubes Assure Positive Cooling at All Loads
  • Fully Drainable
  • Designs Specific to Client
  • Requirements that Meet or Exceed All ASME Codes and ABMA Guidelines
  • Implements Most Appropriate Accessories to Ensure Compliance to All
    Performance Guarantees
  • Nearly half a century of Empirical Data Collected on Operation of Our Rental Fleet
Supplier's Site Datasheet

Technical Specifications

  INDECK Power Equipment Company
Product Category Boilers (industrial)
Product Number A Series
Product Name Watertube Steam Boilers
Type Steam
Technology Water Tube
Features ASME; Low Emissions
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
Skid-Mounted Firetube Boiler Systems -  - Cleaver-Brooks
Specs
Type Steam
Technology Firetube / Scotch Marine
Orientation Horizontal
View Details
Watertube Steam Boilers - O Series - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Type Steam
Technology Water Tube
Features ASME; Low Emissions; Superheater
View Details