IMI Norgren Vacuum Cup - Universal VCR-U20P-C

Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet
Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Universal - VCR-U20P-C - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Universal
VCR-U20P-C
Vacuum Cup - Universal VCR-U20P-C
Universal cups can handle flat or slightly curved surfaces.

Universal cups can handle flat or slightly curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-U20P-C
Product Name Vacuum Cup - Universal
Type Standard
Diameter / Max. Size 21.6 mm (0.8504 inch)
Material Chloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038435 - RS Components, Ltd.
Specs
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details