IMI Norgren Vacuum Cup - Flat VCR-F50P-C

Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet
Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Flat - VCR-F50P-C - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Flat
VCR-F50P-C
Vacuum Cup - Flat VCR-F50P-C
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-F50P-C
Product Name Vacuum Cup - Flat
Type Standard; Cleated; Flat
Diameter / Max. Size 53.3 mm (2.1 inch)
Material Chloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038182 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Vacuum suction cup holder - ESH-HC-5-G - Festo Corporation
Specs
Style Other
Description G1/8
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 2 mm (0.0787 inch)
Material Rubber
View Details
Vacuum Cup - Ultra Miniature - VC-VI 375 - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 9.5 mm (0.3740 inch)
Material Silicone Rubber (optional feature); Buna-N
View Details