IMI Norgren Vacuum Cup - Deep VCR-D50P-S

Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.
Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Deep - VCR-D50P-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Deep
VCR-D50P-S
Vacuum Cup - Deep VCR-D50P-S
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Supplier's Site

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-D50P-S
Product Name Vacuum Cup - Deep
Type Standard; DeepCup
Diameter / Max. Size 53.1 mm (2.09 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038343 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum Cup - Four Bellows - VCR-BL20P-C - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 20.1 mm (0.7913 inch)
Material Chloroprene
View Details
Vinyl Vacuum Cups - VC45 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 28.57 mm (1.12 inch)
Material Vinyl
View Details