IMI Norgren Vacuum Cup - Deep VCR-D15P-S

Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.
Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Deep - VCR-D15P-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Deep
VCR-D15P-S
Vacuum Cup - Deep VCR-D15P-S
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Supplier's Site

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-D15P-S
Product Name Vacuum Cup - Deep
Type Standard; DeepCup
Diameter / Max. Size 16.3 mm (0.6417 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-GT - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038181 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
8
Specs
Type DeepCup; Flat
Diameter / Max. Size 203 mm (8 inch)
Style Other
View Details
Single Bellow Style Vacuum Cups - B150W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 155 mm (6.1 inch)
Material Nitrile (NBR)
View Details