IMI Norgren Vacuum Cup - Single Bellows VCR-B50P-S

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VCR-B50P-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCR-B50P-S
Vacuum Cup - Single Bellows VCR-B50P-S
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-B50P-S
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 53.3 mm (2.1 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022795 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Pur
View Details
Vacuum Cup - Triple Bellows - VC 33A - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 36.1 mm (1.42 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Vinyl Vacuum Cups - VC6200-BR - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 16 mm (0.6299 inch)
Material Vinyl
View Details