IMI Norgren Vacuum Cup - Single Bellows VCR-B15P-N

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VCR-B15P-N - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCR-B15P-N
Vacuum Cup - Single Bellows VCR-B15P-N
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-B15P-N
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows
Diameter / Max. Size 16.5 mm (0.6496 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038257 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material Nitrile Rubber (NBR)
View Details
Vacuum suction cup - VASB-125-3/8-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material PUR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 53.97 mm (2.12 inch)
Material Rubber
View Details
Vacuum Cup - Flat - VCR-F40P-C - IMI Norgren
Specs
Type Standard; Cleated; Flat
Diameter / Max. Size 41.9 mm (1.65 inch)
Material Chloroprene
View Details