IMI Norgren Vacuum Cup - Double Bellows VCC-B-346-S

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VCC-B-346-S
Vacuum Cup - Double Bellows VCC-B-346-S
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-346-S
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 87.9 mm (3.46 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-2-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038250 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Silicon
View Details
Bellows Vacuum Cup / Suction Cup - VS 3 2.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 5 to 90 mm (0.1969 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature)
View Details
Vinyl Bellows Cups, 2.5 Folds - SBV 2 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 3.5 to 50 mm (0.1378 to 1.97 inch)
Stroke 1.3 to 20 mm (0.0512 to 0.7874 inch)
View Details