IMI Norgren Vacuum Cup - Double Bellows VCC-B-346-N

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VCC-B-346-N
Vacuum Cup - Double Bellows VCC-B-346-N
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-346-N
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 87.9 mm (3.46 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022727 - RS Components, Ltd.
Specs
Diameter / Max. Size 6 mm (0.2362 inch)
Material Nbr
Port Top
View Details
Vacuum cup without connector - ESV-30-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details
Vacuum Cup - Single Bellows - VCR-B10P-C - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 10.9 mm (0.4291 inch)
Material Chloroprene
View Details