IMI Norgren Vacuum Cup - Double Bellows VCC-B-244-S

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Double Bellows - VCC-B-244-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VCC-B-244-S
Vacuum Cup - Double Bellows VCC-B-244-S
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-244-S
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows
Diameter / Max. Size 62 mm (2.44 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038214 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicone
View Details
Vacuum cup without connector - ESV-30-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 53.97 mm (2.12 inch)
Material Rubber
View Details
Vacuum Cup - Double Bellows - VCC-B-079-N - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 20.1 mm (0.7913 inch)
Material Nitrile (NBR)
View Details