IMI Norgren Vacuum Cup - UH Rigid VC-UH6-16

Description
Ideal for porous material handling applications. Consult factory for available styles, materials, and sizes.
Datasheet
Description
Ideal for porous material handling applications. Consult factory for available styles, materials, and sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - UH Rigid - VC-UH6-16 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - UH Rigid
VC-UH6-16
Vacuum Cup - UH Rigid VC-UH6-16
Ideal for porous material handling applications. Consult factory for available styles, materials, and sizes.

Ideal for porous material handling applications. Consult factory for available styles, materials, and sizes.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC-UH6-16
Product Name Vacuum Cup - UH Rigid
Type Rigid UHMW
Diameter / Max. Size 150 mm (5.91 inch)
Material Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-10-M5-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038261 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material BR
View Details
Bellows Vacuum Cup / Suction Cup - VC 2 1.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 10 to 110 mm (0.3937 to 4.33 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature); Chloroprene
View Details
Oval Bellow Suction Cups with 1.5 Folds for Dynamic Handling of Oily and Dry Metal Sheets - SM-OB - FIPA Inc.
Specs
Type Oval; Bellows
Diameter / Max. Size 67 to 148 mm (2.64 to 5.83 inch)
Stroke 7 to 13.5 mm (0.2756 to 0.5315 inch)
View Details