IMI Norgren Vacuum Cup - Single Bellows VC B2

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VC B2
Vacuum Cup - Single Bellows VC B2
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC B2
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows
Diameter / Max. Size 19.1 mm (0.7520 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-BT-M6 - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022840 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum Cup - Double Bellows - VCC-B-126-N - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 32.5 mm (1.28 inch)
Material Nitrile (NBR)
View Details
Flat Style Vacuum Cups - F150S Sil - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 151 mm (5.94 inch)
Material Silicone Rubber
View Details