IMI Norgren Vacuum Cup - Double Bellows VC B10-2

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Double Bellows - VC B10-2 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VC B10-2
Vacuum Cup - Double Bellows VC B10-2
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC B10-2
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows
Diameter / Max. Size 9.7 mm (0.3819 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-150-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038223 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Vacuum Cup - Single Bellows - VCC-B-043-S - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 10.9 mm (0.4291 inch)
Material Silicone Rubber
View Details
Vinyl Vacuum Cups - VC7200-N - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19 mm (0.7480 inch)
Material Vinyl
View Details