IMI Norgren Vacuum Cup - Oval VC 90 2X10

Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet
Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Oval - VC 90 2X10 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Oval
VC 90 2X10
Vacuum Cup - Oval VC 90 2X10
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 90 2X10
Product Name Vacuum Cup - Oval
Type Standard; Oval
Diameter / Max. Size 254 mm (10 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-GT-M10 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038400 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
Bellows Suction Cups, Universal, 2.5 Folds - SBU 2 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 4.5 to 88 mm (0.1772 to 3.46 inch)
Stroke 3 to 36 mm (0.1181 to 1.42 inch)
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details