IMI Norgren Vacuum Cup - Oval VC 83

Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet
Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Oval - VC 83 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Oval
VC 83
Vacuum Cup - Oval VC 83
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 83
Product Name Vacuum Cup - Oval
Type Standard; Oval
Diameter / Max. Size 104 mm (4.09 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038428 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Pur
View Details
Vacuum cup without connector - ESV-100-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material FPM
View Details
U Series Universal Vacuum Cup - A-3150004 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 9.65 mm (0.3800 inch)
Material Nitrile (NBR)
View Details
Vacuum Cup - Triple Bellows - VC 33A - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 36.1 mm (1.42 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details