IMI Norgren Vacuum Cup - Flat VC 37A

Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet
Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Flat - VC 37A - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Flat
VC 37A
Vacuum Cup - Flat VC 37A
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 37A
Product Name Vacuum Cup - Flat
Type Standard; Flat
Diameter / Max. Size 38.4 mm (1.51 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2040074 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material Nbr
View Details
Vacuum Cup - Universal - VCR-U30P-S - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 31.8 mm (1.25 inch)
Material Silicone Rubber
View Details
Single Bellow Style Vacuum Cups - B30SW Sil - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 32 mm (1.26 inch)
Material Silicone Rubber
View Details