IMI Norgren Vacuum Cup - Triple Bellows VC 33A5

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Triple Bellows - VC 33A5 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Triple Bellows
VC 33A5
Vacuum Cup - Triple Bellows VC 33A5
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 33A5
Product Name Vacuum Cup - Triple Bellows
Type Standard; Bellows
Diameter / Max. Size 19.1 mm (0.7520 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022748 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
Vacuum Cup - Flat - VCC-F-236-C - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 59.9 mm (2.36 inch)
Material Chloroprene
View Details
Single Bellow Style Vacuum Cups - B30W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 32 mm (1.26 inch)
Material Nitrile (NBR)
View Details