IMI Norgren Vacuum Cup - Single Bellows VC 32C

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VC 32C
Vacuum Cup - Single Bellows VC 32C
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 32C
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 50.8 mm (2 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HB-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022701 - RS Components, Ltd.
Specs
Material Nitrile Butadiene Rubber Steel
Port Top
View Details
Vacuum Cup - Oval - VC 183 2X6 - IMI Norgren
Specs
Type Standard; Oval
Diameter / Max. Size 152 mm (6 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Flat Style Vacuum Cups - F50 NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 52 mm (2.05 inch)
Material Nitrile (NBR)
View Details