IMI Norgren Vacuum Cup - Flat VC 25

Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet
Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Flat - VC 25 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Flat
VC 25
Vacuum Cup - Flat VC 25
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 25
Product Name Vacuum Cup - Flat
Type Standard; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2040106 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 145 mm (5.71 inch)
Material Nbr
View Details
Vacuum Cup - Single Bellows - VCR-B40P-S - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 42.9 mm (1.69 inch)
Material Silicone Rubber
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details