IMI Norgren Vacuum Cup - Oval VC 129

Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet
Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Oval - VC 129 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Oval
VC 129
Vacuum Cup - Oval VC 129
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 129
Product Name Vacuum Cup - Oval
Type Standard; Oval
Diameter / Max. Size 200 mm (7.87 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-15-1/8-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038355 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
Vacuum Cup - Four Bellows - VCR-BL40P-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 40.1 mm (1.58 inch)
Material Silicone Rubber
View Details
PFG Style Flat Vacuum Vacuum Cups - PA30-SIT Silicone PFG-30-SI - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone Rubber
View Details