IMI Norgren High Flow/High Flex Assembly CDF 750HFM Series

Description
CDF 750HFM Series vacuum pumps are a modified design of our standard air amplifiers offering the same high vacuum flow and performance capabilities with the added features of an integral High Flex vacuum cup assembly and special mounting configurations for end of arm tooling. Ideal for handling porous, odd, and inconsistantly shaped objects, the CDF 750HFM Series vacuum pumps generate high vacuum flow to overcome leakage providing a safe and reliable lifting force for challenging material handling operations. Using a small volume of compressed air to create high flow output, CDF air amplifiers are an efficient, cost effective automation solution for labor intensive applications. Vaccon air amplifiers are field-adjustable to meet your process or product specifications. With its inline, straight through design – dirt and debris pass right through, there’s no clogging, no downtime. Features: FDA Approved silicone Flexible lip design conforms to rounded objects High vacuum flow enables “cup wrapping” to securely hold products Accomodates variations in object size and nonconformity Fast cycle time for maximum efficiency Dirt/debris tolerant to work in any environment Field adjustable to meet specific vacuum flow requirements
Description
CDF 750HFM Series vacuum pumps are a modified design of our standard air amplifiers offering the same high vacuum flow and performance capabilities with the added features of an integral High Flex vacuum cup assembly and special mounting configurations for end of arm tooling. Ideal for handling porous, odd, and inconsistantly shaped objects, the CDF 750HFM Series vacuum pumps generate high vacuum flow to overcome leakage providing a safe and reliable lifting force for challenging material handling operations. Using a small volume of compressed air to create high flow output, CDF air amplifiers are an efficient, cost effective automation solution for labor intensive applications. Vaccon air amplifiers are field-adjustable to meet your process or product specifications. With its inline, straight through design – dirt and debris pass right through, there’s no clogging, no downtime. Features: FDA Approved silicone Flexible lip design conforms to rounded objects High vacuum flow enables “cup wrapping” to securely hold products Accomodates variations in object size and nonconformity Fast cycle time for maximum efficiency Dirt/debris tolerant to work in any environment Field adjustable to meet specific vacuum flow requirements

Suppliers

Company
Product
Description
Supplier Links
High Flow/High Flex Assembly - CDF 750HFM Series - IMI Norgren
Rochester Hills, MI, United States
High Flow/High Flex Assembly
CDF 750HFM Series
High Flow/High Flex Assembly CDF 750HFM Series
CDF 750HFM Series vacuum pumps are a modified design of our standard air amplifiers offering the same high vacuum flow and performance capabilities with the added features of an integral High Flex vacuum cup assembly and special mounting configurations for end of arm tooling. Ideal for handling porous, odd, and inconsistantly shaped objects, the CDF 750HFM Series vacuum pumps generate high vacuum flow to overcome leakage providing a safe and reliable lifting force for challenging material handling operations. Using a small volume of compressed air to create high flow output, CDF air amplifiers are an efficient, cost effective automation solution for labor intensive applications. Vaccon air amplifiers are field-adjustable to meet your process or product specifications. With its inline, straight through design – dirt and debris pass right through, there’s no clogging, no downtime. Features: FDA Approved silicone Flexible lip design conforms to rounded objects High vacuum flow enables “cup wrapping” to securely hold products Accomodates variations in object size and nonconformity Fast cycle time for maximum efficiency Dirt/debris tolerant to work in any environment Field adjustable to meet specific vacuum flow requirements

CDF 750HFM Series vacuum pumps are a modified design of our standard air amplifiers offering the same high vacuum flow and performance capabilities with the added features of an integral High Flex vacuum cup assembly and special mounting configurations for end of arm tooling.

Ideal for handling porous, odd, and inconsistantly shaped objects, the CDF 750HFM Series vacuum pumps generate high vacuum flow to overcome leakage providing a safe and reliable lifting force for challenging material handling operations. Using a small volume of compressed air to create high flow output, CDF air amplifiers are an efficient, cost effective automation solution for labor intensive applications.

Vaccon air amplifiers are field-adjustable to meet your process or product
specifications. With its inline, straight through design – dirt and debris pass right through, there’s no clogging, no downtime.

Features:

  • FDA Approved silicone
  • Flexible lip design conforms to rounded objects
  • High vacuum flow enables “cup wrapping” to securely hold products
  • Accomodates variations in object size and nonconformity
  • Fast cycle time for maximum efficiency
  • Dirt/debris tolerant to work in any environment
  • Field adjustable to meet specific vacuum flow requirements
Supplier's Site

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number CDF 750HFM Series
Product Name High Flow/High Flex Assembly
Type DeepCup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10X30-ON - Festo Corporation
Specs
Type Flat
Material NBR
Port Top
View Details
Pneumatic Suction Cups - 2038276 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Silicon
View Details
Vacuum Cup - Double Bellows - VCC-B-028-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 6.6 mm (0.2598 inch)
Material Silicone Rubber
View Details
Flat Style Vacuum Cups - F150 NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 151 mm (5.94 inch)
Material Nitrile (NBR)
View Details