IKG Standard Welded Grating WD

Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. With bearing bar on 15/16" centers and 4" centers on cross bars, WD is often utilized in areas of public use or where higher load capacity is required. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product. Features Manufactured to NAAMM standards. Professionally fabricated for complex floor patterns and hard-to-fit areas. Advantages Available in a wide variety of bar sizes and spacings. Recommended for general installation. Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel
Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. With bearing bar on 15/16" centers and 4" centers on cross bars, WD is often utilized in areas of public use or where higher load capacity is required. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product. Features Manufactured to NAAMM standards. Professionally fabricated for complex floor patterns and hard-to-fit areas. Advantages Available in a wide variety of bar sizes and spacings. Recommended for general installation. Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Standard Welded Grating - WD - IKG
Channelview, TX, United States
Standard Welded Grating
WD
Standard Welded Grating WD
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. With bearing bar on 15/16" centers and 4" centers on cross bars, WD is often utilized in areas of public use or where higher load capacity is required. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product. Features Manufactured to NAAMM standards. Professionally fabricated for complex floor patterns and hard-to-fit areas. Advantages Available in a wide variety of bar sizes and spacings. Recommended for general installation. Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel

Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces.

With bearing bar on 15/16" centers and 4" centers on cross bars, WD is often utilized in areas of public use or where higher load capacity is required.

Available in Steel and Stainless Steel.

Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product.

Features

  • Manufactured to NAAMM standards.
  • Professionally fabricated for complex floor patterns and hard-to-fit areas.

Advantages

  • Available in a wide variety of bar sizes and spacings.
  • Recommended for general installation.

Surfaces

  • Serrated (slip resistant)
  • Smooth
  • Mebac®

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
  • Mill Finished Stainless Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WD
Product Name Standard Welded Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Grip Strut - 11-3/4
Specs
Type Grating; Grip Strut
Material Steel
View Details
Rockport® Tile, Size 6
Specs
Application Commercial
Color/Finish Hammered
Thickness 0.3750 inch (9.52 mm)
View Details