IKG Standard Welded Grating WB

Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. Approved for all general purposes, with bearing bars on 1-3/16" centers and cross bars on 4" centers. Most economical standard welded grating, with maximum standard opening for flow of air and liquids, and for heat and light transference. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product. Features Recommended for free-standing Mezzanines or rack supported catwalks and walkways Available in range of widths, lengths and finishes Custom manufactured to suit your exact application Exclusive 'GrateCoat' powder coat paint finish available Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel
Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. Approved for all general purposes, with bearing bars on 1-3/16" centers and cross bars on 4" centers. Most economical standard welded grating, with maximum standard opening for flow of air and liquids, and for heat and light transference. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product. Features Recommended for free-standing Mezzanines or rack supported catwalks and walkways Available in range of widths, lengths and finishes Custom manufactured to suit your exact application Exclusive 'GrateCoat' powder coat paint finish available Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Standard Welded Grating - WB - IKG
Channelview, TX, United States
Standard Welded Grating
WB
Standard Welded Grating WB
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. Approved for all general purposes, with bearing bars on 1-3/16" centers and cross bars on 4" centers. Most economical standard welded grating, with maximum standard opening for flow of air and liquids, and for heat and light transference. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product. Features Recommended for free-standing Mezzanines or rack supported catwalks and walkways Available in range of widths, lengths and finishes Custom manufactured to suit your exact application Exclusive 'GrateCoat' powder coat paint finish available Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel

Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces.

Approved for all general purposes, with bearing bars on 1-3/16" centers and cross bars on 4" centers. Most economical standard welded grating, with maximum standard opening for flow of air and liquids, and for heat and light transference.

Available in Steel and Stainless Steel.

Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process that causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product.

Features

  • Recommended for free-standing Mezzanines or rack supported catwalks and walkways
  • Available in range of widths, lengths and finishes
  • Custom manufactured to suit your exact application
  • Exclusive 'GrateCoat' powder coat paint finish available

Advantages

  • Economical
  • Durable
  • High strength-to-weight ratio
  • Versatile
  • Low maintenance

Surfaces

  • Serrated (slip resistant)
  • Smooth
  • Mebac®

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
  • Mill Finished Stainless Steel
Supplier's Site
Mezzanine Grating - WB - IKG
Channelview, TX, United States
Mezzanine Grating
WB
Mezzanine Grating WB
Harsco Industrial IKG’s (IKG) Mezzanine Grating is offered in a wide range of panel widths and lengths, specifically manufactured to your projects needs. With our automated production, scrap and waste is kept to a minimum in providing the most effective layouts for your mezzanine applications. We’re here to help you through every step – from design and detailing, to production and on-time delivery. IKG’s mezzanine staff have a wealth of experience to ensure your grating requirements are well managed and cost-efficient. Please contact IKG’s Mezzanine Specialists for direct assistance with your mezzanine or material handling decking requirements. Approved for all general purposes, with bearing bars on 1-3/16" centers and cross bars on 4" centers. Most economical standard welded grating, with maximum standard opening for flow of air and liquids, and for heat and light transference. Features Recommended for free-standing Mezzanines or rack supported catwalks and walkways Available in range of widths, lengths and finishes Custom manufactured to suit your exact application Exclusive ‘GrateCoat’ powder coat paint finish available Advantages Cost effective Low maintenance High strength to weight ratio Flexibility in design and layout Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel

Harsco Industrial IKG’s (IKG) Mezzanine Grating is offered in a wide range of panel widths and lengths, specifically manufactured to your projects needs. With our automated production, scrap and waste is kept to a minimum in providing the most effective layouts for your mezzanine applications.

We’re here to help you through every step – from design and detailing, to production and on-time delivery. IKG’s mezzanine staff have a wealth of experience to ensure your grating requirements are well managed and cost-efficient.

Please contact IKG’s Mezzanine Specialists for direct assistance with your mezzanine or material handling decking requirements.

Approved for all general purposes, with bearing bars on 1-3/16" centers and cross bars on 4" centers. Most economical standard welded grating, with maximum standard opening for flow of air and liquids, and for heat and light transference.

Features

  • Recommended for free-standing Mezzanines or rack supported catwalks and walkways
  • Available in range of widths, lengths and finishes
  • Custom manufactured to suit your exact application
  • Exclusive ‘GrateCoat’ powder coat paint finish available

Advantages

  • Cost effective
  • Low maintenance
  • High strength to weight ratio
  • Flexibility in design and layout

Surfaces

  • Serrated (slip resistant)
  • Smooth
  • Mebac®

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WB
Product Name Standard Welded Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Interlocking Decking - SAFPLANK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 12 to 24 inch (305 to 610 mm)
View Details
 - A402H - TEKLAM Corporation
TEKLAM Corporation
View Details
Heavy Duty Plank - CP064 - Creative Composites Group
Creative Composites Group
Specs
Application Commercial; Industrial
Type Grating; Fiberglass
Color/Finish Light Gray
View Details