IKG I-Bar Grating IB

Description
This is the lightest weight, lowest cost aluminum grating in Harsco Industrial IKG’s (IKG) product line. Its high strength, slip-resistant bearing bars and low cost made this grating an excellent choice when economy is a major factor. It is available in a wide selection of styles, and is offered as Stock Panels or as a custom fabricated product. The IB product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers. Available in Aluminum. Features Manufactured to NAAMM standards Lightest weight, lowest cost aluminum grating in IKG’s product line Available in wide selection of styles Offered as Stock Panels or custom fabricated product Advantages Architectural appearance Non-magnetic, non-sparking Corrosion resistant in most environments Integral slip-resistant surface Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)
Description
This is the lightest weight, lowest cost aluminum grating in Harsco Industrial IKG’s (IKG) product line. Its high strength, slip-resistant bearing bars and low cost made this grating an excellent choice when economy is a major factor. It is available in a wide selection of styles, and is offered as Stock Panels or as a custom fabricated product. The IB product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers. Available in Aluminum. Features Manufactured to NAAMM standards Lightest weight, lowest cost aluminum grating in IKG’s product line Available in wide selection of styles Offered as Stock Panels or custom fabricated product Advantages Architectural appearance Non-magnetic, non-sparking Corrosion resistant in most environments Integral slip-resistant surface Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

Suppliers

Company
Product
Description
Supplier Links
I-Bar Grating - IB - IKG
Channelview, TX, United States
I-Bar Grating
IB
I-Bar Grating IB
This is the lightest weight, lowest cost aluminum grating in Harsco Industrial IKG’s (IKG) product line. Its high strength, slip-resistant bearing bars and low cost made this grating an excellent choice when economy is a major factor. It is available in a wide selection of styles, and is offered as Stock Panels or as a custom fabricated product. The IB product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers. Available in Aluminum. Features Manufactured to NAAMM standards Lightest weight, lowest cost aluminum grating in IKG’s product line Available in wide selection of styles Offered as Stock Panels or custom fabricated product Advantages Architectural appearance Non-magnetic, non-sparking Corrosion resistant in most environments Integral slip-resistant surface Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

This is the lightest weight, lowest cost aluminum grating in Harsco Industrial IKG’s (IKG) product line. Its high strength, slip-resistant bearing bars and low cost made this grating an excellent choice when economy is a major factor. It is available in a wide selection of styles, and is offered as Stock Panels or as a custom fabricated product.

The IB product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers.

Available in Aluminum.

Features

  • Manufactured to NAAMM standards
  • Lightest weight, lowest cost aluminum grating in IKG’s product line
  • Available in wide selection of styles
  • Offered as Stock Panels or custom fabricated product

Advantages

  • Architectural appearance
  • Non-magnetic, non-sparking
  • Corrosion resistant in most environments
  • Integral slip-resistant surface

Surfaces

  • Smooth

Finishes

  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number IB
Product Name I-Bar Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Floor Plate - 5/16
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.3125 inch (7.94 mm)
Material Steel
View Details
 - Clear Floor Protector - American Floor Mats
American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
Features Anti-Slip
View Details