IKG Heavy Duty Aluminum Plank Grating HD-P

Description
The strength of Harsco Industrial IKG (IKG) Heavy Duty Aluminum Plank grating comes from the bearing bars. The cut-out portions of the surface provide passage for heat, light and air, but do not reduce the load bearing capacity of the flooring. Aluminum Plank Grating provides a flush walking surface and high strength to weight ratio. Its architectural appearance and low maintenance makes it ideal for many applications. Aluminum Plank Grating is available from IKG in punched and unpunched configurations and can be cut at the job site as needed, or IKG will fabricate it to your requirements. Solid surfaced, ideally used for pedestrian traffic areas, or where light penetration or order control are concerns. Available in Aluminum at ¾”, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, and 2-1/2” depths. Features Manufactured to NAAMM standards Available in various depths with 6” wide extrusion and up to 24’ in length Can be assembled into wider sections by welding or mechanical stitching Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Rectangular Square Punched
Description
The strength of Harsco Industrial IKG (IKG) Heavy Duty Aluminum Plank grating comes from the bearing bars. The cut-out portions of the surface provide passage for heat, light and air, but do not reduce the load bearing capacity of the flooring. Aluminum Plank Grating provides a flush walking surface and high strength to weight ratio. Its architectural appearance and low maintenance makes it ideal for many applications. Aluminum Plank Grating is available from IKG in punched and unpunched configurations and can be cut at the job site as needed, or IKG will fabricate it to your requirements. Solid surfaced, ideally used for pedestrian traffic areas, or where light penetration or order control are concerns. Available in Aluminum at ¾”, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, and 2-1/2” depths. Features Manufactured to NAAMM standards Available in various depths with 6” wide extrusion and up to 24’ in length Can be assembled into wider sections by welding or mechanical stitching Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Rectangular Square Punched

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Aluminum Plank Grating - HD-P - IKG
Channelview, TX, United States
Heavy Duty Aluminum Plank Grating
HD-P
Heavy Duty Aluminum Plank Grating HD-P
The strength of Harsco Industrial IKG (IKG) Heavy Duty Aluminum Plank grating comes from the bearing bars. The cut-out portions of the surface provide passage for heat, light and air, but do not reduce the load bearing capacity of the flooring. Aluminum Plank Grating provides a flush walking surface and high strength to weight ratio. Its architectural appearance and low maintenance makes it ideal for many applications. Aluminum Plank Grating is available from IKG in punched and unpunched configurations and can be cut at the job site as needed, or IKG will fabricate it to your requirements. Solid surfaced, ideally used for pedestrian traffic areas, or where light penetration or order control are concerns. Available in Aluminum at ¾”, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, and 2-1/2” depths. Features Manufactured to NAAMM standards Available in various depths with 6” wide extrusion and up to 24’ in length Can be assembled into wider sections by welding or mechanical stitching Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Rectangular Square Punched

The strength of Harsco Industrial IKG (IKG) Heavy Duty Aluminum Plank grating comes from the bearing bars. The cut-out portions of the surface provide passage for heat, light and air, but do not reduce the load bearing capacity of the flooring. Aluminum Plank Grating provides a flush walking surface and high strength to weight ratio. Its architectural appearance and low maintenance makes it ideal for many applications. Aluminum Plank Grating is available from IKG in punched and unpunched configurations and can be cut at the job site as needed, or IKG will fabricate it to your requirements.

Solid surfaced, ideally used for pedestrian traffic areas, or where light penetration or order control are concerns.

Available in Aluminum at ¾”, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, and 2-1/2” depths. Features

  • Manufactured to NAAMM standards
  • Available in various depths with 6” wide extrusion and up to 24’ in length
  • Can be assembled into wider sections by welding or mechanical stitching
  • Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use

Advantages

  • High strength to weight ratio
  • Durable
  • Flush walking surface
  • Versatile architectural appearance
  • Low maintenance
  • Non-magnetic, non-sparking and corrosion-resistant in most environments

Surfaces

  • Solid
  • Rectangular
  • Square Punched
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number HD-P
Product Name Heavy Duty Aluminum Plank Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Fiberglass Molded Covered Grating - tem # FM-CV-XXXX - Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details
Safety Edge Dek-Plate®, Width 36
Specs
Color/Finish Black with Yellow longitudinal safety borders
Width 36 to ? inch (914 to ? mm)
Thickness 0.1562 inch (3.97 mm)
View Details