IKG Flush Top Rectangular Grating FS

Description
One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface. The FS Flush product is the same as BS, but with additional cross bars to provide increased lateral stability. Available in Aluminum. Features Manufactured to NAAMM standards Combines the economy of swaged construction with the safety and comfort of a flush-top walking surface Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)
Description
One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface. The FS Flush product is the same as BS, but with additional cross bars to provide increased lateral stability. Available in Aluminum. Features Manufactured to NAAMM standards Combines the economy of swaged construction with the safety and comfort of a flush-top walking surface Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

Suppliers

Company
Product
Description
Supplier Links
Flush Top Rectangular Grating - FS - IKG
Channelview, TX, United States
Flush Top Rectangular Grating
FS
Flush Top Rectangular Grating FS
One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface. The FS Flush product is the same as BS, but with additional cross bars to provide increased lateral stability. Available in Aluminum. Features Manufactured to NAAMM standards Combines the economy of swaged construction with the safety and comfort of a flush-top walking surface Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface.

The FS Flush product is the same as BS, but with additional cross bars to provide increased lateral stability.

Available in Aluminum.

Features

  • Manufactured to NAAMM standards
  • Combines the economy of swaged construction with the safety and comfort of a flush-top walking surface

Advantages

  • Clean architectural appearance
  • Economical
  • Versatile
  • Maintenance Free
  • Light Weight

Surfaces

  • Smooth

Finishes

  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site
Rectangular Bar Grating - FS - IKG
Channelview, TX, United States
Rectangular Bar Grating
FS
Rectangular Bar Grating FS
I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants. Harsco Industrial IKG’s (IKG) I-Bar swaged aluminum grating is the lightest weight, lowest cost aluminum grating in the IKG product line, an excellent choice when economy is a major factor. I-Bar grating is standard with a ribbed top pattern or may be ordered with Aluminum Mebac® slip resistant surface. Rectangular Bar swaged grating offers the strength of pressure locked grating with the economy of a swaged product. It is available in plain and serrated surface or may be ordered with Aluminum Mebac® slip resistant surface. Standard panels are available in 2’-0” or 3’-0” wide by 24’-0” long (span). The FS product is for general purposes with bearing bars on 1-3/16" centers and cross bars on 2" centers for conditions where more steel area is required. Available in Aluminum and Stainless Steel. Features Manufactured to NAAMM standards Provides all the strength of aluminum pressure locked grating at a slightly lower cost Available in wide selection of styles Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Serrated (slip resistant) Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants.

Harsco Industrial IKG’s (IKG) I-Bar swaged aluminum grating is the lightest weight, lowest cost aluminum grating in the IKG product line, an excellent choice when economy is a major factor. I-Bar grating is standard with a ribbed top pattern or may be ordered with Aluminum Mebac® slip resistant surface.

Rectangular Bar swaged grating offers the strength of pressure locked grating with the economy of a swaged product. It is available in plain and serrated surface or may be ordered with Aluminum Mebac® slip resistant surface.

Standard panels are available in 2’-0” or 3’-0” wide by 24’-0” long (span).

The FS product is for general purposes with bearing bars on 1-3/16" centers and cross bars on 2" centers for conditions where more steel area is required.

Available in Aluminum and Stainless Steel.

Features

  • Manufactured to NAAMM standards
  • Provides all the strength of aluminum pressure locked grating at a slightly lower cost
  • Available in wide selection of styles

Advantages

  • Clean architectural appearance
  • Economical
  • Versatile
  • Maintenance Free
  • Light Weight

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number FS
Product Name Flush Top Rectangular Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Interlocking Decking - SAFPLANK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 12 to 24 inch (305 to 610 mm)
View Details
Welded Bar Grating -  - AMICO
Specs
Type Grating
Material Steel; Stainless Steel
Features Anti-Slip
View Details