Various features and options make the VI-700 an effective choice for many manual and programmable voltage and current source applications.
| IET Labs, Inc. | |
|---|---|
| Product Category | Decade Boxes and Dividers |
| Product Number | VI-700 |
| Product Name | Programmable Voltage and Current Source |
| Type | Current; Voltage; DecadeBox |
| Special Features | Component; Suitable for AC Applications; Suitable for DC Applications; Programmable or Computer Interface (optional feature); Stand Alone or Bench |
| Temperature Coefficient | 10.0 ±ppm/°C |
| Operating Temperature | 10 to 40 C (50 to 104 F) |