IET Labs, Inc. Resistance Decade Box HRRS-F-4-1M

Description
Product Highlights Resistance : 11.11GΩ Decades : 4 Resolution : 1MΩ 1% Accuracy High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V
Datasheet
Description
Product Highlights Resistance : 11.11GΩ Decades : 4 Resolution : 1MΩ 1% Accuracy High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box - HRRS-F-4-1M - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box
HRRS-F-4-1M
Resistance Decade Box HRRS-F-4-1M
Product Highlights Resistance : 11.11GΩ Decades : 4 Resolution : 1MΩ 1% Accuracy High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V

Product Highlights

  • Resistance : 11.11GΩ
  • Decades : 4
  • Resolution : 1MΩ
  • 1% Accuracy
  • High stability - up to 10 ppm/yr
  • Excellent TC - as low as 5 ppm/°C
  • Low current solid silver alloy contact switches
  • Low voltage coefficient - as low as 0.2 ppm/V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number HRRS-F-4-1M
Product Name Resistance Decade Box
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 203243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Resistance Decade Box - HARS-X-6-0.001 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
View Details
Cropico - RM6-N3 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Decade Resistance Boxes - ZX83 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.05 +/- %
Range 1.11E7 ohms
View Details