IET Labs, Inc. Resistance Decade Box HRRS-B-7-1K

Description
Product Highlights Resistance : 11.11GΩ Decades : 7 Resolution : 1kΩ High accuracy - up to .03% High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V
Datasheet
Description
Product Highlights Resistance : 11.11GΩ Decades : 7 Resolution : 1kΩ High accuracy - up to .03% High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box - HRRS-7-1K - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box
HRRS-7-1K
Resistance Decade Box HRRS-7-1K
Product Highlights Resistance : 11.11GΩ Decades : 7 Resolution : 1kΩ High accuracy - up to .03% High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V

Product Highlights

  • Resistance : 11.11GΩ
  • Decades : 7
  • Resolution : 1kΩ
  • High accuracy - up to .03%
  • High stability - up to 10 ppm/yr
  • Excellent TC - as low as 5 ppm/°C
  • Low current solid silver alloy contact switches
  • Low voltage coefficient - as low as 0.2 ppm/V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number HRRS-7-1K
Product Name Resistance Decade Box
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 669558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Inductance Decade Box,Wide Range,0-9.999H - LS-400 - Transcat, Inc.
Specs
Type Inductance; DecadeBox
View Details
Decade Resistance Boxes - ZX83 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.05 +/- %
Range 1.11E7 ohms
View Details
Decade Box - RBB - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; RackMount
Decades 5 to 6
View Details