Product Highlights
Resistance : 11.1GΩ
Decades : 3
Resolution : 10MΩ
High accuracy - up to .03%
High stability - up to 10 ppm/yr
Excellent TC - as low as 5 ppm/°C
Low current solid silver alloy contact switches
Low voltage coefficient - as low as 0.2 ppm/V
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Resistance : 11.1GΩ
Decades : 3
Resolution : 10MΩ
High accuracy - up to .03%
High stability - up to 10 ppm/yr
Excellent TC - as low as 5 ppm/°C
Low current solid silver alloy contact switches
Low voltage coefficient - as low as 0.2 ppm/V
Product Highlights
Resistance : 11.1GΩ
Decades : 3
Resolution : 10MΩ
High accuracy - up to .03%
High stability - up to 10 ppm/yr
Excellent TC - as low as 5 ppm/°C
Low current solid silver alloy contact switches
Low voltage coefficient - as low as 0.2 ppm/V