IET Labs, Inc. Resistance Decade Box HRRS-7-10K

Description
Product Highlights Resistance :111.111 1 GΩ Decades : 7 Resolution : 10KΩ High accuracy - up to .03% High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V
Datasheet
Description
Product Highlights Resistance :111.111 1 GΩ Decades : 7 Resolution : 10KΩ High accuracy - up to .03% High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box - HRRS-B-7-10K - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box
HRRS-B-7-10K
Resistance Decade Box HRRS-B-7-10K
Product Highlights Resistance :111.111 1 GΩ Decades : 7 Resolution : 10KΩ High accuracy - up to .03% High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C Low current solid silver alloy contact switches Low voltage coefficient - as low as 0.2 ppm/V

Product Highlights

  • Resistance :111.111 1 GΩ
  • Decades : 7
  • Resolution : 10KΩ
  • High accuracy - up to .03%
  • High stability - up to 10 ppm/yr
  • Excellent TC - as low as 5 ppm/°C
  • Low current solid silver alloy contact switches
  • Low voltage coefficient - as low as 0.2 ppm/V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number HRRS-B-7-10K
Product Name Resistance Decade Box
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 203243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistance Decade Box - HARS-X-4-1K - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 4
Resolution 1000.00 ohms
View Details
Cropico - 1422 IEC - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 2.0 ±ppm/°C
View Details