HARS-X-5-1K -- RESISTANCE DECADE BOX:1K OHM TO 111.11M OHM W/NIST
IET Labs, Inc.
Resistance Decade Box:1k ohm to 111.11m ohm w/NIST
HARS-X-5-1K
Description
Product Highlights
Total Resolution 111.11 MΩ
Decades 5
Resolution 1 kΩ
Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
Wide choice - sin gle through 11 decade units
High accuracy - 0.01% (100 ppm)
Very low zero resistance:High performance solid silver alloy switches
Low temperature coeffi cient - 5 ppm/°C
Noninductive or low inductance resistors
Description
Product Highlights
Total Resolution 111.11 MΩ
Decades 5
Resolution 1 kΩ
Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
Wide choice - sin gle through 11 decade units
High accuracy - 0.01% (100 ppm)
Very low zero resistance:High performance solid silver alloy switches
Low temperature coeffi cient - 5 ppm/°C
Noninductive or low inductance resistors
Suppliers
Resistance Decade Box:1k ohm to 111.11m ohm w/NIST
HARS-X-5-1K
Product Highlights
Total Resolution 111.11 MΩ
Decades 5
Resolution 1 kΩ
Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
Wide choice - sin gle through 11 decade units
High accuracy - 0.01% (100 ppm)
Very low zero resistance:High performance solid silver alloy switches
Low temperature coeffi cient - 5 ppm/°C
Noninductive or low inductance resistors
Product Highlights
- Total Resolution 111.11 MΩ
- Decades 5
- Resolution 1 kΩ
- Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
- Wide choice - sin gle through 11 decade units
- High accuracy - 0.01% (100 ppm)
- Very low zero resistance:High performance solid silver alloy switches
- Low temperature coeffi cient - 5 ppm/°C
- Noninductive or low inductance resistors
Supplier's Site
Technical Specifications
|
Product Category
|
Decade Boxes and Dividers |
|
Product Number
|
HARS-X-5-1K |
|
Product Name
|
Resistance Decade Box:1k ohm to 111.11m ohm w/NIST |
|
Type
|
Resistance; DecadeBox
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Resistance; DecadeBox
Decades
4
Resolution
0.00 ohms
View Details
Tinsley Precision Instruments
Type
Resistance; DecadeBox
Decades
6
Accuracy
0.10 to 2.00 +/- %
View Details
Type
Resistance; DecadeBox
Decades
6
Temperature Coefficient
100.0 ±ppm/°C
View Details