IET Labs, Inc. Resistance Decade Box HARS-X-5-100

Description
Product Highlights Resistance : 11.11MΩ Number of Decades : 5 Resolution: 100Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature coefficient - 5 ppm/°C Noninductive or low inductance resistors Rack mounting available Special and custom configurations available
Description
Product Highlights Resistance : 11.11MΩ Number of Decades : 5 Resolution: 100Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature coefficient - 5 ppm/°C Noninductive or low inductance resistors Rack mounting available Special and custom configurations available

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box - HARS-X-5-100 - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box
HARS-X-5-100
Resistance Decade Box HARS-X-5-100
Product Highlights Resistance : 11.11MΩ Number of Decades : 5 Resolution: 100Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature coefficient - 5 ppm/°C Noninductive or low inductance resistors Rack mounting available Special and custom configurations available

Product Highlights

  • Resistance : 11.11MΩ
  • Number of Decades : 5
  • Resolution: 100Ω
  • Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
  • High accuracy - 0.01% (100 ppm)
  • HARS-X: ±(0.01% + 2 mΩ)
  • Very low zero resistance: <1 mΩ per decade
  • High performance solid silver alloy switches
  • Low temperature coefficient - 5 ppm/°C
  • Noninductive or low inductance resistors
  • Rack mounting available
  • Special and custom configurations available
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number HARS-X-5-100
Product Name Resistance Decade Box
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 8160163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Resistance Boxes - ZX83 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.05 +/- %
Range 1.11E7 ohms
View Details
Resistance Decade Box - HRRS-B-3-100M - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 3
Resolution 100000000.00 ohms
View Details
Cropico - RM6-N3 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details