Seaward Group USA Cropico RM6-N3

Description
The RM6-N is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.
Description
The RM6-N is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.

Suppliers

Company
Product
Description
Supplier Links
Cropico - RM6-N3 - Seaward Group USA
Tampa, FL, USA
Cropico
RM6-N3
Cropico RM6-N3
The RM6-N is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.

The RM6-N is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Decade Boxes and Dividers
Product Number RM6-N3
Product Name Cropico
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 6
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Cropico - RBC - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 4 to 6
Temperature Coefficient 10.0 ±ppm/°C
View Details