IES2000 Ceiling Baffles WhisperWave™ Baffles

Description
Curved accent acoustic baffles Exceptional acoustical control across all frequencies Lightweight and easy to install Made from Class 1 fire-rated willtec® foam Colors: natural white or light grey; can be HPC-coated in black, grey, white, almond or charcoal; available in custom colors Available in any dimension up to 1219 x 2438 mm (48 x 96 inches) Thicknesses: 51 and 76 mm (2 and 3 inches) Corkscrew hangers are installed in the field for suspension from ceiling using cables Sound absorption: 45.3 sabins (1219 x 2438 x 64 mm [48 x 96 x 2.5 inch] cloud per ASTM C423-07) Applications: Classrooms and libraries, cafeterias, entertainment facilities, multipurpose rooms, indoor swimming pools, offices, religious facilities and other large open areas
Description
Curved accent acoustic baffles Exceptional acoustical control across all frequencies Lightweight and easy to install Made from Class 1 fire-rated willtec® foam Colors: natural white or light grey; can be HPC-coated in black, grey, white, almond or charcoal; available in custom colors Available in any dimension up to 1219 x 2438 mm (48 x 96 inches) Thicknesses: 51 and 76 mm (2 and 3 inches) Corkscrew hangers are installed in the field for suspension from ceiling using cables Sound absorption: 45.3 sabins (1219 x 2438 x 64 mm [48 x 96 x 2.5 inch] cloud per ASTM C423-07) Applications: Classrooms and libraries, cafeterias, entertainment facilities, multipurpose rooms, indoor swimming pools, offices, religious facilities and other large open areas

Suppliers

Company
Product
Description
Supplier Links
Ceiling Baffles - WhisperWave™ Baffles - IES2000
St. Paris, OH, USA
Ceiling Baffles
WhisperWave™ Baffles
Ceiling Baffles WhisperWave™ Baffles
Curved accent acoustic baffles Exceptional acoustical control across all frequencies Lightweight and easy to install Made from Class 1 fire-rated willtec® foam Colors: natural white or light grey; can be HPC-coated in black, grey, white, almond or charcoal; available in custom colors Available in any dimension up to 1219 x 2438 mm (48 x 96 inches) Thicknesses: 51 and 76 mm (2 and 3 inches) Corkscrew hangers are installed in the field for suspension from ceiling using cables Sound absorption: 45.3 sabins (1219 x 2438 x 64 mm [48 x 96 x 2.5 inch] cloud per ASTM C423-07) Applications: Classrooms and libraries, cafeterias, entertainment facilities, multipurpose rooms, indoor swimming pools, offices, religious facilities and other large open areas
  • Curved accent acoustic baffles
  • Exceptional acoustical control across all frequencies
  • Lightweight and easy to install
  • Made from Class 1 fire-rated willtec® foam
  • Colors: natural white or light grey; can be HPC-coated in black, grey, white, almond or charcoal; available in custom colors
  • Available in any dimension up to 1219 x 2438 mm (48 x 96 inches)
  • Thicknesses: 51 and 76 mm (2 and 3 inches)
  • Corkscrew hangers are installed in the field for suspension from ceiling using cables
  • Sound absorption: 45.3 sabins (1219 x 2438 x 64 mm [48 x 96 x 2.5 inch] cloud per ASTM C423-07)
  • Applications: Classrooms and libraries, cafeterias, entertainment facilities, multipurpose rooms, indoor swimming pools, offices, religious facilities and other large open areas
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number WhisperWave™ Baffles
Product Name Ceiling Baffles
Description Baffle
T 2.0 to 3.0 inch (50.8 to 76.2 mm)
W 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products