IES2000 Ceiling Tiles Standard Wood Ceilings

Description
WoodTrends Standard Wood Ceilings Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running the length and width which the installation clips and and alignment/cover, if needed, are installed. Our Standard Wood Ceiling planks are finished with 2 coats of a UV cured polyacrylate lacquer. This system is installed by the attachment of pivot clips onto a typical 15/16" grid. The 9.4" and 11.4" wide planks are available with round or elongated perforations and can achieve NRC values as high as 0.90. Sound Seal's Woodtrends Standard for Ceilings is available in two edge details; reveal edge and flush edge. ( see left sidebar ) Reveal Edge The Reveal Edge detail leaves a 5mm, 10mm or 20mm groove between planks. Decorative spacer strips, veneered or black MDF, or acoustically transparent spacer strips are available to conceal the mechanicals in the plenum or any insulation used for sound absorption from below if necessary. Flush Edge The Flush Edge detail features edges that butt together. A 2mm bevel, showing a v groove, defines the seam between the planks. A concealed strip is used along the panels length to facilitate easy panel alignment No visible wood strip between planks No need for finished edges 2 mm bevel defines seam between planks Planks available in sizes: 4.5", 7.5", 9.4" 11.4" by 95" 109"& 119" long Custom sizes available Other Class A fire-rated composites available NRC values as high as .85
Description
WoodTrends Standard Wood Ceilings Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running the length and width which the installation clips and and alignment/cover, if needed, are installed. Our Standard Wood Ceiling planks are finished with 2 coats of a UV cured polyacrylate lacquer. This system is installed by the attachment of pivot clips onto a typical 15/16" grid. The 9.4" and 11.4" wide planks are available with round or elongated perforations and can achieve NRC values as high as 0.90. Sound Seal's Woodtrends Standard for Ceilings is available in two edge details; reveal edge and flush edge. ( see left sidebar ) Reveal Edge The Reveal Edge detail leaves a 5mm, 10mm or 20mm groove between planks. Decorative spacer strips, veneered or black MDF, or acoustically transparent spacer strips are available to conceal the mechanicals in the plenum or any insulation used for sound absorption from below if necessary. Flush Edge The Flush Edge detail features edges that butt together. A 2mm bevel, showing a v groove, defines the seam between the planks. A concealed strip is used along the panels length to facilitate easy panel alignment No visible wood strip between planks No need for finished edges 2 mm bevel defines seam between planks Planks available in sizes: 4.5", 7.5", 9.4" 11.4" by 95" 109"& 119" long Custom sizes available Other Class A fire-rated composites available NRC values as high as .85

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Standard Wood Ceilings - IES2000
St. Paris, OH, USA
WoodTrends Standard Wood Ceilings Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running the length and width which the installation clips and and alignment/cover, if needed, are installed. Our Standard Wood Ceiling planks are finished with 2 coats of a UV cured polyacrylate lacquer. This system is installed by the attachment of pivot clips onto a typical 15/16" grid. The 9.4" and 11.4" wide planks are available with round or elongated perforations and can achieve NRC values as high as 0.90. Sound Seal's Woodtrends Standard for Ceilings is available in two edge details; reveal edge and flush edge. ( see left sidebar ) Reveal Edge The Reveal Edge detail leaves a 5mm, 10mm or 20mm groove between planks. Decorative spacer strips, veneered or black MDF, or acoustically transparent spacer strips are available to conceal the mechanicals in the plenum or any insulation used for sound absorption from below if necessary. Flush Edge The Flush Edge detail features edges that butt together. A 2mm bevel, showing a v groove, defines the seam between the planks. A concealed strip is used along the panels length to facilitate easy panel alignment No visible wood strip between planks No need for finished edges 2 mm bevel defines seam between planks Planks available in sizes: 4.5", 7.5", 9.4" 11.4" by 95" 109"& 119" long Custom sizes available Other Class A fire-rated composites available NRC values as high as .85

WoodTrends Standard Wood Ceilings
Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running the length and width which the installation clips and and alignment/cover, if needed, are installed. Our Standard Wood Ceiling planks are finished with 2 coats of a UV cured polyacrylate lacquer.
This system is installed by the attachment of pivot clips onto a typical 15/16" grid. The 9.4" and 11.4" wide planks are available with round or elongated perforations and can achieve NRC values as high as 0.90. Sound Seal's Woodtrends Standard for Ceilings is available in two edge details; reveal edge and flush edge. ( see left sidebar )
Reveal Edge
The Reveal Edge detail leaves a 5mm, 10mm or 20mm groove between planks. Decorative spacer strips, veneered or black MDF, or acoustically transparent spacer strips are available to conceal the mechanicals in the plenum or any insulation used for sound absorption from below if necessary.
Flush Edge
The Flush Edge detail features edges that butt together. A 2mm bevel, showing a v groove, defines the seam between the planks. A concealed strip is used along the panels length to facilitate easy panel alignment

  • No visible wood strip between planks
  • No need for finished edges
  • 2 mm bevel defines seam between planks
  • Planks available in sizes: 4.5", 7.5", 9.4" 11.4" by 95" 109"& 119" long
  • Custom sizes available

Other

  • Class A fire-rated composites available
  • NRC values as high as .85
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Standard Wood Ceilings
Product Name Ceiling Tiles
Description Ceiling
NRC 0.85 NRC
W 4 to 11 inch (114 to 290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wood Floor Soundproofing Underlayment - WF0.125 - Acoustiblok, Inc.
Specs
Description Floor
T 0.1 inch (3.17 mm)
Mounting Holes
View Details
Acoustic Foams - Melamine Foam -  - IES2000
Specs
Description Sheet/Roll
T 0.2 to 18.0 inch (6.35 to 457 mm)
W 24 to 48 inch (610 to 1219 mm)
View Details