IES2000 Ceiling Tiles SquareLine® Ultra

Description
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E) Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer Easily drops into pinta’s or any standard ceiling grid Install with notch on all tiles facing the same direction Matching trim tiles are also available Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
Description
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E) Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer Easily drops into pinta’s or any standard ceiling grid Install with notch on all tiles facing the same direction Matching trim tiles are also available Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - SquareLine® Ultra - IES2000
St. Paris, OH, USA
Ceiling Tiles
SquareLine® Ultra
Ceiling Tiles SquareLine® Ultra
Expanded metal panel for 24 mm (15/16 inch) T-grid systems Galvanize, powder-coated steel available in chrome, white or black Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E) Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer Easily drops into pinta’s or any standard ceiling grid Install with notch on all tiles facing the same direction Matching trim tiles are also available Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
  • Expanded metal panel for 24 mm (15/16 inch) T-grid systems
  • Galvanize, powder-coated steel available in chrome, white or black
  • Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate
  • Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available
  • Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E)
  • Dimensions: 610 x 610 mm (24 x 24 inches)
    Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer
  • Easily drops into pinta’s or any standard ceiling grid
  • Install with notch on all tiles facing the same direction
  • Matching trim tiles are also available
  • Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number SquareLine® Ultra
Product Name Ceiling Tiles
Description Ceiling
Unlock Full Specs
to access all available technical data

Similar Products

Fire-Resistant Flexible Noise Barrier - Quadzero™ NL - Sonic-Shield
Specs
T 0.2 inch (4.9 mm)
W 53 inch (1350 mm)
Features Flameproof
View Details
Ceiling Tiles - Contour® - IES2000
Specs
Description Ceiling
T 2.0 inch (50.8 mm)
W 24 to 25 inch (600 to 625 mm)
View Details